Manufacturer: Microchip Technology
Win Source Part Number: 1076674-MIC5018BM4 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Supply Voltage - Operating: 2.7 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC GATE DRVR HIGH-SIDE SOT143 Product overview: MIC5018BM4 TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5018BM4 TR can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting SOT-143
High-Side Gate Driver IC Non-Inverting SOT-143
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1076674-MIC5018BM4 TR | 730-MIC5018BM4 TR | MIC5018BM4TR-ND | MIC5018BM4 TR |
| Product Name | PMIC - PMIC - Gate Drivers - MIC5018BM4 TR | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side; High-Side | High-side | High-side |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting |
| Supply Voltage | 2.7 to 9 volts | 2.7 to 9 volts | 2.7 to 9 volts |