High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 884749-MIC5015YN
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MIC5015
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2353, MIC5015YN-ND
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: MIC5015YN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5015YN can be used for catalog matching and distributor lookup.
MOSFET DRIVER, HIGH/LOW SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers Low Cost High Side MOSFET Predriver, Inverting
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-2353-ND | 884749-MIC5015YN | 730-MIC5015YN | 71Y1424 | MIC5015YN | MIC5015YN | MIC5015YN |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC5015YN | Gate Driver IC | Mosfet Driver, High/low Side, Dip-8; No. Of Channels Microchip | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||||
| Supply Voltage | 2.75 to 30 volts | 2.75 to 30 volts | 2.75 to 30 volts | 30 to 2.75 volts | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |