High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 058723-MIC5014YN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.75 V to 30 V
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: MIC5014YN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5014YN can be used for catalog matching and distributor lookup.
MOSFET DRIVER, HIGH/LOW SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:- RoHS Compliant: Yes
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
Gate Drivers Low Cost High Side MOSFET Predriver
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1234-ND | 058723-MIC5014YN | 730-MIC5014YN | 10AC8210 | MIC5014YN | MIC5014YN | MIC5014YN |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC5014YN | Gate Driver IC | Mosfet Driver, High/low Side, Dip-8; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Supply Voltage | 2.75 to 30 volts | 2.75 to 30 volts | 2.75 to 30 volts | 30 to 2.75 volts | 2.75 to 30 volts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |