IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MIC5014YM-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5014YM-TR can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 140415-MIC5014YM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.75 V to 30 V
Gate Drivers Low Cost High Side MOSFET Predriver
IC GATE DRVR HI/LOW SIDE 8SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, HIGH/LOW SIDE, SOIC-8; Driver Configuration:High Side or Low Side; Peak Output Current:-; Supply Voltage Min:2.75V; Supply Voltage Max:30V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC5014YM-TR | 576-1233-2-ND | 140415-MIC5014YM-TR | MIC5014YM-TR | MIC5014YM-TR | MIC5014YM-TR | 57AC2585 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC5014YM-TR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, High/low Side, Soic-8; Driver Configuration Microchip |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 2.75 to 30 volts | 2.75 to 30 volts | 2.75 to 30 volts | 30 to 2.75 volts | 2.75 to 30 volts | 2.75 to 30 volts |