Microchip Technology, Inc. Gate Drivers MIC5014BM-TR

Description
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote
Description
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5014BM-TR is a non-inverting gate driver designed for controlling N-channel enhancement-mode power MOSFETs in both high-side and low-side configurations. It operates with a supply voltage range of 2.75V to 30V and can handle loads up to 30V in high-side applications. The driver features an internal charge pump that allows it to sustain a gate voltage exceeding the supply voltage, making it suitable for logic-level MOSFETs at 2.75V or standard MOSFETs at 5V. The device includes protection against automotive load dump, reverse battery conditions, and inductive load spikes, with an overvoltage shutdown feature that activates at approximately 35V. The MIC5014BM-TR is available in an 8-pin SOIC package and is characterized by a maximum supply current of 100µA at a 5V supply and a typical off-state current of 15µA. It is suitable for various applications, including automotive electrical load control, battery-powered computer power management, and motor control.

Datasheet Summary
Powered by GS/AI

The MIC5014BM-TR is a non-inverting gate driver designed for controlling N-channel enhancement-mode power MOSFETs in both high-side and low-side configurations. It operates with a supply voltage range of 2.75V to 30V and can handle loads up to 30V in high-side applications. The driver features an internal charge pump that allows it to sustain a gate voltage exceeding the supply voltage, making it suitable for logic-level MOSFETs at 2.75V or standard MOSFETs at 5V. The device includes protection against automotive load dump, reverse battery conditions, and inductive load spikes, with an overvoltage shutdown feature that activates at approximately 35V. The MIC5014BM-TR is available in an 8-pin SOIC package and is characterized by a maximum supply current of 100µA at a 5V supply and a typical off-state current of 15µA. It is suitable for various applications, including automotive electrical load control, battery-powered computer power management, and motor control.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MIC5014BM-TR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC5014BM-TR-ND
Gate Drivers MIC5014BM-TR-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - MIC5014BM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC5014BM-TR
Gate Drivers MIC5014BM-TR
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number MIC5014BM-TR-ND MIC5014BM-TR
Product Name Gate Drivers Gate Drivers
Driver Type High-side; Low-side High-side; Low-side
Output Configuration Noninverting Inverting; Noninverting
Supply Voltage 2.75 to 30 volts 2.75 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53354BD11193-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Gate Drivers - 296-DRV8300UDRGERCT-ND - DigiKey
Specs
Driver Type High-side; Low-side; Three-phase
Output Configuration Noninverting
Output Current 1.5 amps
View Details
3 suppliers
 - 74HCT366D-Q100,118 - Rochester Electronics
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details