High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 788643-MIC5013YN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 7 V ~ 32 V
Channel Type: Single
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 4.5V
Family Name: MIC5013
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MIC5013BN; MIC5013BM TR; MIC5013YM-TR; MIC5013YM;
Introduction Date: July 01, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: MIC5013YN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5013YN can be used for catalog matching and distributor lookup.
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers High Side MOSFET Predriver
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1232-ND | 788643-MIC5013YN | 730-MIC5013YN | MIC5013YN | MIC5013YN | MIC5013YN |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC5013YN | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Supply Voltage | 7 to 32 volts | 7 to 32 volts | 7 to 32 volts | 32 to 7 volts | 7 to 32 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |