High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: MIC5013YM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5013YM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076670-MIC5013YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 2V, 4.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Gate Drivers High Side MOSFET Predriver
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, -40 TO 85DEG C; Driver Configuration:High Side or Low Side; Peak Output Current:-; Supply Voltage Min:7V; Supply Voltage Max:32V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
IC GATE DRVR HI/LOW SIDE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1231-ND | 730-MIC5013YM | 1076670-MIC5013YM | MIC5013YM | MIC5013YM | 02AH4585 | MIC5013YM |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC5013YM | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 85Deg C; Driver Configuration Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 7 to 32 volts | 7 to 32 volts | 7 to 32 volts | 7 to 32 volts | 7 to 32 volts | 32 to 7 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |