High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: MIC5013BN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC5013BN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 927091-MIC5013BN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MIC5013
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC5013BN-ND | 730-MIC5013BN | 927091-MIC5013BN | MIC5013BN |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - MIC5013BN | Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side; Low-side |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting |
| Supply Voltage | 7 to 32 volts | 7 to 32 volts |