Microchip Technology, Inc. Ldo Volt Reg, 5A, 0.7V-6V, S-Pak-7; Output Type Microchip MIC49500WR-TR

Description
LDO VOLT REG, 5A, 0.7V-6V, S-PAK-7; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:6V; Output Current:5A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 5A, 0.7V-6V, S-PAK-7; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:6V; Output Current:5A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 5A, 0.7V-6V, S-Pak-7; Output Type Microchip - 03AJ2117 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 5A, 0.7V-6V, S-Pak-7; Output Type Microchip
03AJ2117
Ldo Volt Reg, 5A, 0.7V-6V, S-Pak-7; Output Type Microchip 03AJ2117
LDO VOLT REG, 5A, 0.7V-6V, S-PAK-7; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:6V; Output Current:5A; Dropout RoHS Compliant: Yes

LDO VOLT REG, 5A, 0.7V-6V, S-PAK-7; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:700mV; Adjustable Output Voltage Max:6V; Output Current:5A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2117
Product Name Ldo Volt Reg, 5A, 0.7V-6V, S-Pak-7; Output Type Microchip
Input Voltage 1.4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details