Microchip Technology, Inc. 5A Dual Supply, Low Voltage, High Bandwidth LDO MIC49500

Description
The MIC49500 is an ultra-high-bandwidth , low-dropout, 5.0A voltage regulator ideal for powering core voltages of low-voltage microprocessors. The MIC49500 implements a dual supply configuration allowing for very low output impedance and very fast transient response. The MIC49500 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6V and the bias supply requires between 3V and 6V for proper operation. The MIC49500 can regulate to an output voltage as low as 0.7V, making it an ideal product for low-voltage to low-voltage conversion. The MIC49500 requires a minimum of output capacitance for stability, working optimally with any type of capacitor, including small ceramic capacitors. Available in fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.7V, the MIC49500 comes in both 7-pin S-Pak and TO-263 packages. The MIC49500 is rated to the full operating temperature range of -40°C to 125°C junction temperature. Additional Features Input voltage range: 2.7V to 6.0V VIN: 1.4V to 6V VBIAS: 3V to 6V Stable with 10µF ceramic output capacitor ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) is 500mV over temperature Adjustable output voltage down to 0.7V Ultra-fast transient response (Up to 10MHz bandwidth) Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Thin 7-pin S-Pak package TO-263 7-pin package -40°C to +125°C operating junction temperature range
Datasheet
Description
The MIC49500 is an ultra-high-bandwidth , low-dropout, 5.0A voltage regulator ideal for powering core voltages of low-voltage microprocessors. The MIC49500 implements a dual supply configuration allowing for very low output impedance and very fast transient response. The MIC49500 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6V and the bias supply requires between 3V and 6V for proper operation. The MIC49500 can regulate to an output voltage as low as 0.7V, making it an ideal product for low-voltage to low-voltage conversion. The MIC49500 requires a minimum of output capacitance for stability, working optimally with any type of capacitor, including small ceramic capacitors. Available in fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.7V, the MIC49500 comes in both 7-pin S-Pak and TO-263 packages. The MIC49500 is rated to the full operating temperature range of -40°C to 125°C junction temperature. Additional Features Input voltage range: 2.7V to 6.0V VIN: 1.4V to 6V VBIAS: 3V to 6V Stable with 10µF ceramic output capacitor ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) is 500mV over temperature Adjustable output voltage down to 0.7V Ultra-fast transient response (Up to 10MHz bandwidth) Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Thin 7-pin S-Pak package TO-263 7-pin package -40°C to +125°C operating junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5A Dual Supply, Low Voltage, High Bandwidth LDO - MIC49500 - Microchip Technology, Inc.
Chandler, AZ, United States
5A Dual Supply, Low Voltage, High Bandwidth LDO
MIC49500
5A Dual Supply, Low Voltage, High Bandwidth LDO MIC49500
The MIC49500 is an ultra-high-bandwidth , low-dropout, 5.0A voltage regulator ideal for powering core voltages of low-voltage microprocessors. The MIC49500 implements a dual supply configuration allowing for very low output impedance and very fast transient response. The MIC49500 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6V and the bias supply requires between 3V and 6V for proper operation. The MIC49500 can regulate to an output voltage as low as 0.7V, making it an ideal product for low-voltage to low-voltage conversion. The MIC49500 requires a minimum of output capacitance for stability, working optimally with any type of capacitor, including small ceramic capacitors. Available in fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.7V, the MIC49500 comes in both 7-pin S-Pak and TO-263 packages. The MIC49500 is rated to the full operating temperature range of -40°C to 125°C junction temperature. Additional Features Input voltage range: 2.7V to 6.0V VIN: 1.4V to 6V VBIAS: 3V to 6V Stable with 10µF ceramic output capacitor ±1.0% initial output tolerance Maximum dropout (VIN - VOUT) is 500mV over temperature Adjustable output voltage down to 0.7V Ultra-fast transient response (Up to 10MHz bandwidth) Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Thin 7-pin S-Pak package TO-263 7-pin package -40°C to +125°C operating junction temperature range

The MIC49500 is an ultra-high-bandwidth, low-dropout, 5.0A voltage regulator ideal for powering core voltages of low-voltage microprocessors. The MIC49500 implements a dual supply configuration allowing for very low output impedance and very fast transient response.

The MIC49500 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6V and the bias supply requires between 3V and 6V for proper operation. The MIC49500 can regulate to an output voltage as low as 0.7V, making it an ideal product for low-voltage to low-voltage conversion.

The MIC49500 requires a minimum of output capacitance for stability, working optimally with any type of capacitor, including small ceramic capacitors. Available in fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.7V, the MIC49500 comes in both 7-pin S-Pak and TO-263 packages. The MIC49500 is rated to the full operating temperature range of -40°C to 125°C junction temperature.

Additional Features

    • Input voltage range: 2.7V to 6.0V
      • VIN: 1.4V to 6V
      • VBIAS: 3V to 6V
    • Stable with 10µF ceramic output capacitor
    • ±1.0% initial output tolerance
    • Maximum dropout (VIN - VOUT) is 500mV over temperature
    • Adjustable output voltage down to 0.7V
    • Ultra-fast transient response (Up to 10MHz bandwidth)
    • Excellent line and load regulation specifications
    • Logic controlled shutdown option
    • Thermal shutdown and current limit protection
    • Thin 7-pin S-Pak package
    • TO-263 7-pin package
    • -40°C to +125°C operating junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC49500
Product Name 5A Dual Supply, Low Voltage, High Bandwidth LDO
Package Type Other; ['Wafer', 'WAFER', 'SPAK']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LDV33 - TLS810B1LDV33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details