Microchip Technology, Inc. V Reg, Ldo Dual I/p 3A, Smd, 49300; Output Type Microchip MIC49300WR

Description
V REG, LDO DUAL I/P 3A, SMD, 49300; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes
Datasheet
Description
V REG, LDO DUAL I/P 3A, SMD, 49300; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, Ldo Dual I/p 3A, Smd, 49300; Output Type Microchip - 64AH4132 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, Ldo Dual I/p 3A, Smd, 49300; Output Type Microchip
64AH4132
V Reg, Ldo Dual I/p 3A, Smd, 49300; Output Type Microchip 64AH4132
V REG, LDO DUAL I/P 3A, SMD, 49300; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes

V REG, LDO DUAL I/P 3A, SMD, 49300; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4132
Product Name V Reg, Ldo Dual I/p 3A, Smd, 49300; Output Type Microchip
Input Voltage 1.4 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details