Microchip Technology, Inc. Dual Supply, Low Voltage 3.0A LDO MIC49300

Description
The MIC49300 is a high-bandwidth, low-dropout, 3.0A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49300 implements a dual supply configuration allowing for very low output impedance and very fast transient response. The MIC49300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49300 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V. The MIC49300 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors. The MIC49300 is available in a 5-pin S-Pak. It operates over a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.4V to 6.5V VBIAS: 3.0V to 6.5V Stable with 1µF ceramic capacitor ±1% initial tolerance Maximum dropout voltage (VIN-VOUT) of 500mV over temperature Adjustable output voltage down to 0.9V Ultra-fast transient response (Up to 10MHz bandwidth) Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Power S-Pak package Junction temperature range: -40°C to +125°C
Datasheet
Description
The MIC49300 is a high-bandwidth, low-dropout, 3.0A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49300 implements a dual supply configuration allowing for very low output impedance and very fast transient response. The MIC49300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49300 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V. The MIC49300 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors. The MIC49300 is available in a 5-pin S-Pak. It operates over a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.4V to 6.5V VBIAS: 3.0V to 6.5V Stable with 1µF ceramic capacitor ±1% initial tolerance Maximum dropout voltage (VIN-VOUT) of 500mV over temperature Adjustable output voltage down to 0.9V Ultra-fast transient response (Up to 10MHz bandwidth) Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Power S-Pak package Junction temperature range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Supply, Low Voltage 3.0A LDO - MIC49300 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual Supply, Low Voltage 3.0A LDO
MIC49300
Dual Supply, Low Voltage 3.0A LDO MIC49300
The MIC49300 is a high-bandwidth, low-dropout, 3.0A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49300 implements a dual supply configuration allowing for very low output impedance and very fast transient response. The MIC49300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49300 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V. The MIC49300 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors. The MIC49300 is available in a 5-pin S-Pak. It operates over a junction temperature range of -40°C to +125°C. Additional Features Input voltage range: VIN: 1.4V to 6.5V VBIAS: 3.0V to 6.5V Stable with 1µF ceramic capacitor ±1% initial tolerance Maximum dropout voltage (VIN-VOUT) of 500mV over temperature Adjustable output voltage down to 0.9V Ultra-fast transient response (Up to 10MHz bandwidth) Excellent line and load regulation specifications Logic controlled shutdown option Thermal shutdown and current limit protection Power S-Pak package Junction temperature range: -40°C to +125°C

The MIC49300 is a high-bandwidth, low-dropout, 3.0A voltage regulator ideal for powering core voltages of low-power microprocessors. The MIC49300 implements a dual supply configuration allowing for very low output impedance and very fast transient response.

The MIC49300 requires a bias input supply and a main input supply, allowing for ultra-low input voltages on the main supply rail. The input supply operates from 1.4V to 6.5V and the bias supply requires between 3V and 6.5V for proper operation. The MIC49300 offers fixed output voltages from 0.9V to 1.8V and adjustable output voltages down to 0.9V.

The MIC49300 requires a minimum of output capacitance for stability, working optimally with small ceramic capacitors.

The MIC49300 is available in a 5-pin S-Pak. It operates over a junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range:
      • VIN: 1.4V to 6.5V
      • VBIAS: 3.0V to 6.5V
    • Stable with 1µF ceramic capacitor
    • ±1% initial tolerance
    • Maximum dropout voltage (VIN-VOUT) of 500mV over temperature
    • Adjustable output voltage down to 0.9V
    • Ultra-fast transient response (Up to 10MHz bandwidth)
    • Excellent line and load regulation specifications
    • Logic controlled shutdown option
    • Thermal shutdown and current limit protection
    • Power S-Pak package
    • Junction temperature range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC49300
Product Name Dual Supply, Low Voltage 3.0A LDO
Package Type Other; ['WAFER', 'SPAK']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74HC04MT - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Board Mount Modules - AFL2828SZ/CHB - 1044029-AFL2828SZ/CHB - Win Source Electronics
Specs
Output Voltage 28 volts
Output Power 120 watts
View Details