Microchip Technology, Inc. 3.3MHz 3A Hyper Speed Control™ Synchronous Buck Regulator MIC4930

Description
The MIC4930 is a high-efficiency, 3A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4930 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4930 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated. The MIC4930 supports safe start-up into a pre-biased output. The MIC4930 is available in a 10-pin 3mm — 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL. Additional Features Input voltage: 2.7V to 5.5V 3A output current Up to 95% efficiency Up to 3.3MHz operation Safe start-up into a pre-biased output Power Good output Ultra-fast transient response Low output voltage ripple Low RDS(ON) integrated MOSFET switches 0.01μA shutdown current Thermal shutdown and current limit protection Output voltage as low as 0.7V 3mm — 4mm DFN-10L -40°C to +125°C junction temperature range
Datasheet
Description
The MIC4930 is a high-efficiency, 3A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4930 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4930 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated. The MIC4930 supports safe start-up into a pre-biased output. The MIC4930 is available in a 10-pin 3mm — 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL. Additional Features Input voltage: 2.7V to 5.5V 3A output current Up to 95% efficiency Up to 3.3MHz operation Safe start-up into a pre-biased output Power Good output Ultra-fast transient response Low output voltage ripple Low RDS(ON) integrated MOSFET switches 0.01μA shutdown current Thermal shutdown and current limit protection Output voltage as low as 0.7V 3mm — 4mm DFN-10L -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MHz 3A Hyper Speed Control™ Synchronous Buck Regulator - MIC4930 - Microchip Technology, Inc.
Chandler, AZ, United States
3.3MHz 3A Hyper Speed Control™ Synchronous Buck Regulator
MIC4930
3.3MHz 3A Hyper Speed Control™ Synchronous Buck Regulator MIC4930
The MIC4930 is a high-efficiency, 3A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4930 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4930 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated. The MIC4930 supports safe start-up into a pre-biased output. The MIC4930 is available in a 10-pin 3mm — 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL. Additional Features Input voltage: 2.7V to 5.5V 3A output current Up to 95% efficiency Up to 3.3MHz operation Safe start-up into a pre-biased output Power Good output Ultra-fast transient response Low output voltage ripple Low RDS(ON) integrated MOSFET switches 0.01μA shutdown current Thermal shutdown and current limit protection Output voltage as low as 0.7V 3mm — 4mm DFN-10L -40°C to +125°C junction temperature range

The MIC4930 is a high-efficiency, 3A synchronous buck regulator with ultra-fast transient response perfectly suited for supplying processor core and I/O voltages from a 5V or 3.3V bus. The MIC4930 provides a switching frequency up to 3.3MHz while achieving peak efficiencies up to 95%. An additional benefit of high-frequency operation is very low output ripple voltage throughout the entire load range with the use of a small output capacitor. The MIC4930 is designed for use with a very small inductor, down to 1μH, and an output ceramic capacitor as small as 10μF without the need for external ripple injection. A wide range of output capacitor types and values can also be accommodated.

The MIC4930 supports safe start-up into a pre-biased output.

The MIC4930 is available in a 10-pin 3mm — 4mm DFN package with an operating junction temperature range from -40°C to +125°C. The MIC4930 is pin-to-pin compatible with the 5A-rated MIC4950YFL.

Additional Features

    • Input voltage: 2.7V to 5.5V
    • 3A output current
    • Up to 95% efficiency
    • Up to 3.3MHz operation
    • Safe start-up into a pre-biased output
    • Power Good output
    • Ultra-fast transient response
    • Low output voltage ripple
    • Low RDS(ON) integrated MOSFET switches
    • 0.01μA shutdown current
    • Thermal shutdown and current limit protection
    • Output voltage as low as 0.7V
    • 3mm — 4mm DFN-10L
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4930
Product Name 3.3MHz 3A Hyper Speed Control™ Synchronous Buck Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Regulator Category Linear
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Video Processing - SI2166-D60-GMR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-QFN (7x7)
View Details
Voltage Regulators - 1900246 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator - ARG81801KESJSR - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
7 suppliers