Microchip Technology, Inc. Ldo, Adj, 0.9V To 5V, 1.5A, Sop-8; Output Type Microchip MIC49150YMM

Description
LDO, ADJ, 0.9V TO 5V, 1.5A, SOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Output Voltage Min:900mV; Output Voltage Max:5V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:280mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.9V TO 5V, 1.5A, SOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Output Voltage Min:900mV; Output Voltage Max:5V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:280mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.9V To 5V, 1.5A, Sop-8; Output Type Microchip - 01AC6920 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.9V To 5V, 1.5A, Sop-8; Output Type Microchip
01AC6920
Ldo, Adj, 0.9V To 5V, 1.5A, Sop-8; Output Type Microchip 01AC6920
LDO, ADJ, 0.9V TO 5V, 1.5A, SOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Output Voltage Min:900mV; Output Voltage Max:5V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:280mV RoHS Compliant: Yes

LDO, ADJ, 0.9V TO 5V, 1.5A, SOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Output Voltage Min:900mV; Output Voltage Max:5V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:280mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AC6920
Product Name Ldo, Adj, 0.9V To 5V, 1.5A, Sop-8; Output Type Microchip
Input Voltage 1.4 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details