Microchip Technology, Inc. Ldo, Adj, 0.9V-5V, 1.5A, Msop-8; Output Type Microchip MIC49150YMM-TR

Description
LDO, ADJ, 0.9V-5V, 1.5A, MSOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; DropoutRoHS Compliant: Yes
Description
LDO, ADJ, 0.9V-5V, 1.5A, MSOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; DropoutRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.9V-5V, 1.5A, Msop-8; Output Type Microchip - 55AC2791 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.9V-5V, 1.5A, Msop-8; Output Type Microchip
55AC2791
Ldo, Adj, 0.9V-5V, 1.5A, Msop-8; Output Type Microchip 55AC2791
LDO, ADJ, 0.9V-5V, 1.5A, MSOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; DropoutRoHS Compliant: Yes

LDO, ADJ, 0.9V-5V, 1.5A, MSOP-8; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 55AC2791
Product Name Ldo, Adj, 0.9V-5V, 1.5A, Msop-8; Output Type Microchip
Input Voltage 1.4 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details