Microchip Technology, Inc. Ldo, Adj, 0.9V-5V, 1.5A, Spak-5; Output Type Microchip MIC49150WR-TR

Description
LDO, ADJ, 0.9V-5V, 1.5A, SPAK-5; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; DropoutRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.9V-5V, 1.5A, SPAK-5; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; DropoutRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.9V-5V, 1.5A, Spak-5; Output Type Microchip - 57AC2584 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.9V-5V, 1.5A, Spak-5; Output Type Microchip
57AC2584
Ldo, Adj, 0.9V-5V, 1.5A, Spak-5; Output Type Microchip 57AC2584
LDO, ADJ, 0.9V-5V, 1.5A, SPAK-5; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; DropoutRoHS Compliant: Yes

LDO, ADJ, 0.9V-5V, 1.5A, SPAK-5; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:900mV; Adjustable Output Voltage Max:5V; Output Current:1.5A; DropoutRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2584
Product Name Ldo, Adj, 0.9V-5V, 1.5A, Spak-5; Output Type Microchip
Input Voltage 1.4 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details