Microchip Technology, Inc. Ldo, Fixed, 1.2V, 1.5A, -40 To 125Deg C; Output Type Microchip MIC49150-1.2WR

Description
LDO, FIXED, 1.2V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.2V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 1.5A, -40 To 125Deg C; Output Type Microchip - 99AC9338 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 1.5A, -40 To 125Deg C; Output Type Microchip
99AC9338
Ldo, Fixed, 1.2V, 1.5A, -40 To 125Deg C; Output Type Microchip 99AC9338
LDO, FIXED, 1.2V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes

LDO, FIXED, 1.2V, 1.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 1.2V, 1.5A, S-Pak-5; Output Type Microchip - 71Y1369 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 1.5A, S-Pak-5; Output Type Microchip
71Y1369
Ldo, Fixed, 1.2V, 1.5A, S-Pak-5; Output Type Microchip 71Y1369
LDO, FIXED, 1.2V, 1.5A, S-PAK-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; MSL:- RoHS Compliant: Yes

LDO, FIXED, 1.2V, 1.5A, S-PAK-5; Output Type:Fixed; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 99AC9338
Product Name Ldo, Fixed, 1.2V, 1.5A, -40 To 125Deg C; Output Type Microchip
Input Voltage 1.4 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details