Microchip Technology, Inc. Inductor Based Single Lamp EL Driver MIC4832

Description
The MIC4832 is a low noise 220VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4832 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4832 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4832 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4832 is offered in MSOP-8 lead-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range. Additional Features 1.8V to 5.5V DC input voltage 220VPP output voltage capable Low audible noise EL drive waveform Supports EL panel sizes up to 3in² (19cm²) Low 25µA operating supply current Small inductor size with low profile (220µH) Adjustable boost converter frequency Adjustable EL lamp frequency 10nA shutdown current
Datasheet
Description
The MIC4832 is a low noise 220VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4832 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4832 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4832 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4832 is offered in MSOP-8 lead-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range. Additional Features 1.8V to 5.5V DC input voltage 220VPP output voltage capable Low audible noise EL drive waveform Supports EL panel sizes up to 3in² (19cm²) Low 25µA operating supply current Small inductor size with low profile (220µH) Adjustable boost converter frequency Adjustable EL lamp frequency 10nA shutdown current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor Based Single Lamp EL Driver - MIC4832 - Microchip Technology, Inc.
Chandler, AZ, United States
Inductor Based Single Lamp EL Driver
MIC4832
Inductor Based Single Lamp EL Driver MIC4832
The MIC4832 is a low noise 220VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4832 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4832 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4832 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4832 is offered in MSOP-8 lead-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range. Additional Features 1.8V to 5.5V DC input voltage 220VPP output voltage capable Low audible noise EL drive waveform Supports EL panel sizes up to 3in² (19cm²) Low 25µA operating supply current Small inductor size with low profile (220µH) Adjustable boost converter frequency Adjustable EL lamp frequency 10nA shutdown current

The MIC4832 is a low noise 220VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4832 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4832 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4832 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4832 is offered in MSOP-8 lead-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range.

Additional Features

    • 1.8V to 5.5V DC input voltage
    • 220VPP output voltage capable
    • Low audible noise EL drive waveform
    • Supports EL panel sizes up to 3in² (19cm²)
    • Low 25µA operating supply current
    • Small inductor size with low profile (220µH)
    • Adjustable boost converter frequency
    • Adjustable EL lamp frequency
    • 10nA shutdown current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC4832
Product Name Inductor Based Single Lamp EL Driver
Package Type 8/MSOP, 8/VDFN
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
 - SI8230AD-D-IS - Rochester Electronics
Specs
Package Type SOIC; SOIC16
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74AHCT573PW-Q100J - Rochester Electronics
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details