Microchip Technology, Inc. Inductor Based Single Lamp EL Driver MIC4830

Description
The MIC4830 is a low noise 180VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4830 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4830 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4830 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4830 is offered in MSOP-8 Pb-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range. Additional Features 1.8V to 5.5V input voltage 180VPP output voltage Low audible noise EL drive waveform Supports EL panel sizes up to 4in² (25cm²) Low 45µA operating supply current Small inductor size with low profile (220µH) Adjustable boost converter frequency Adjustable EL lamp frequency Low 10nA shutdown current
Datasheet
Description
The MIC4830 is a low noise 180VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4830 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4830 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4830 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4830 is offered in MSOP-8 Pb-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range. Additional Features 1.8V to 5.5V input voltage 180VPP output voltage Low audible noise EL drive waveform Supports EL panel sizes up to 4in² (25cm²) Low 45µA operating supply current Small inductor size with low profile (220µH) Adjustable boost converter frequency Adjustable EL lamp frequency Low 10nA shutdown current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor Based Single Lamp EL Driver - MIC4830 - Microchip Technology, Inc.
Chandler, AZ, United States
Inductor Based Single Lamp EL Driver
MIC4830
Inductor Based Single Lamp EL Driver MIC4830
The MIC4830 is a low noise 180VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4830 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4830 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4830 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4830 is offered in MSOP-8 Pb-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range. Additional Features 1.8V to 5.5V input voltage 180VPP output voltage Low audible noise EL drive waveform Supports EL panel sizes up to 4in² (25cm²) Low 45µA operating supply current Small inductor size with low profile (220µH) Adjustable boost converter frequency Adjustable EL lamp frequency Low 10nA shutdown current

The MIC4830 is a low noise 180VPP electroluminescent (EL) lamp driver. Using advanced Bipolar, CMOS, DMOS (BCD) technology, the MIC4830 integrates a high voltage boost converter and an H-bridge driver for driving a large EL lamp. The MIC4830 can drive large panel displays for mobile phones, MP3 players, or automotive electronics where EL panels are used for backlighting. The MIC4830 offers design flexibility with adjustable lamp and boost converter frequencies, simply by applying external resistors. A new H-bridge design reduces audible noise by creating smoother AC voltage across the EL panel. The MIC4830 is offered in MSOP-8 Pb-free and RoHS-compliant packaging with a -40°C to 85°C junction temperature range.

Additional Features

    • 1.8V to 5.5V input voltage
    • 180VPP output voltage
    • Low audible noise EL drive waveform
    • Supports EL panel sizes up to 4in² (25cm²)
    • Low 45µA operating supply current
    • Small inductor size with low profile (220µH)
    • Adjustable boost converter frequency
    • Adjustable EL lamp frequency
    • Low 10nA shutdown current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC4830
Product Name Inductor Based Single Lamp EL Driver
Package Type 8/MSOP, 8/VDFN
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6278ELPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
Isolators -Isolators - Gate Drivers -  - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
5 suppliers