Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4827YMM-TR MIC4827YMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076646-MIC4827YMM-T R Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076646-MIC4827YMM-T R Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827YMM-TR
MIC4827YMM-TR
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827YMM-TR MIC4827YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076646-MIC4827YMM-T R Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076646-MIC4827YMM-TR
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 60Hz to 1kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 21μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4827YMM-TR
PMIC - Lighting, Ballast Controllers MIC4827YMM-TR
IC EL LAMP DRIVER 1KHZ 8MSOP

IC EL LAMP DRIVER 1KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4827YMM-TR MIC4827YMM-TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4827YMM-TR PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Sequencing Controls - SC3120A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details