Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM MIC4827BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 107414-MIC4827BMM Packaging: Tube/Rail Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 107414-MIC4827BMM Packaging: Tube/Rail Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM
MIC4827BMM
PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM MIC4827BMM
Manufacturer: Microchip Technology Win Source Part Number: 107414-MIC4827BMM Packaging: Tube/Rail Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA

Manufacturer: Microchip Technology
Win Source Part Number: 107414-MIC4827BMM
Packaging: Tube/Rail
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 60Hz to 1kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 21μA

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4827BMM
PMIC - Lighting, Ballast Controllers MIC4827BMM
IC EL LAMP DRIVER 1KHZ 8MSOP

IC EL LAMP DRIVER 1KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4827BMM MIC4827BMM
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4827BMM PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Universal Lamp Alarm Relay - FB9L - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 - 230 V ac
View Details