Microchip Technology, Inc. 180V EL Driver MIC4827

Description
MIC4827 is a high output voltage, DC to AC converter, designed for driving electroluminescent (EL) lamps. The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for 1-cell Li-Ion and 2- or 3-cell alkaline/NiCad/NiMH battery applications. The MIC4827 converts a low voltage DC input to a 180VPP AC output signal that drives the EL lamp. The MIC4827 is comprised of two stages: a boost stage, and an H-bridge, lamp driver stage. The boost stage steps the input voltage up to +90V. The H-bridge stage then alternately switches the +90V output to each terminal of the EL lamp, thus creating a 180VPP AC signal to drive the EL lamp and generate light. The MIC4827 features separate oscillators for the boost and H-bridge stages. External resistors independently set the operating frequency of each stage. This flexibility allows the EL lamp circuit to be optimized for maximum efficiency and brightness. The MIC4827 uses a single inductor and a minimum number of external components, making it ideal for portable, space-sensitive applications. The MIC4827 is available in an 8-pin MSOP package with an ambient temperature range of -40°C to +85°C. Additional Features 1.8V to 5.5V DC input voltage 180VPP regulated AC output waveform Independently adjustable EL lamp frequency Independently adjustable boost converter frequency 0.1µA shutdown current
Datasheet
Description
MIC4827 is a high output voltage, DC to AC converter, designed for driving electroluminescent (EL) lamps. The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for 1-cell Li-Ion and 2- or 3-cell alkaline/NiCad/NiMH battery applications. The MIC4827 converts a low voltage DC input to a 180VPP AC output signal that drives the EL lamp. The MIC4827 is comprised of two stages: a boost stage, and an H-bridge, lamp driver stage. The boost stage steps the input voltage up to +90V. The H-bridge stage then alternately switches the +90V output to each terminal of the EL lamp, thus creating a 180VPP AC signal to drive the EL lamp and generate light. The MIC4827 features separate oscillators for the boost and H-bridge stages. External resistors independently set the operating frequency of each stage. This flexibility allows the EL lamp circuit to be optimized for maximum efficiency and brightness. The MIC4827 uses a single inductor and a minimum number of external components, making it ideal for portable, space-sensitive applications. The MIC4827 is available in an 8-pin MSOP package with an ambient temperature range of -40°C to +85°C. Additional Features 1.8V to 5.5V DC input voltage 180VPP regulated AC output waveform Independently adjustable EL lamp frequency Independently adjustable boost converter frequency 0.1µA shutdown current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
180V EL Driver - MIC4827 - Microchip Technology, Inc.
Chandler, AZ, United States
180V EL Driver
MIC4827
180V EL Driver MIC4827
MIC4827 is a high output voltage, DC to AC converter, designed for driving electroluminescent (EL) lamps. The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for 1-cell Li-Ion and 2- or 3-cell alkaline/NiCad/NiMH battery applications. The MIC4827 converts a low voltage DC input to a 180VPP AC output signal that drives the EL lamp. The MIC4827 is comprised of two stages: a boost stage, and an H-bridge, lamp driver stage. The boost stage steps the input voltage up to +90V. The H-bridge stage then alternately switches the +90V output to each terminal of the EL lamp, thus creating a 180VPP AC signal to drive the EL lamp and generate light. The MIC4827 features separate oscillators for the boost and H-bridge stages. External resistors independently set the operating frequency of each stage. This flexibility allows the EL lamp circuit to be optimized for maximum efficiency and brightness. The MIC4827 uses a single inductor and a minimum number of external components, making it ideal for portable, space-sensitive applications. The MIC4827 is available in an 8-pin MSOP package with an ambient temperature range of -40°C to +85°C. Additional Features 1.8V to 5.5V DC input voltage 180VPP regulated AC output waveform Independently adjustable EL lamp frequency Independently adjustable boost converter frequency 0.1µA shutdown current

MIC4827 is a high output voltage, DC to AC converter, designed for driving electroluminescent (EL) lamps. The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for 1-cell Li-Ion and 2- or 3-cell alkaline/NiCad/NiMH battery applications. The MIC4827 converts a low voltage DC input to a 180VPP AC output signal that drives the EL lamp. The MIC4827 is comprised of two stages: a boost stage, and an H-bridge, lamp driver stage. The boost stage steps the input voltage up to +90V. The H-bridge stage then alternately switches the +90V output to each terminal of the EL lamp, thus creating a 180VPP AC signal to drive the EL lamp and generate light. The MIC4827 features separate oscillators for the boost and H-bridge stages. External resistors independently set the operating frequency of each stage. This flexibility allows the EL lamp circuit to be optimized for maximum efficiency and brightness. The MIC4827 uses a single inductor and a minimum number of external components, making it ideal for portable, space-sensitive applications. The MIC4827 is available in an 8-pin MSOP package with an ambient temperature range of -40°C to +85°C.

Additional Features

    • 1.8V to 5.5V DC input voltage
    • 180VPP regulated AC output waveform
    • Independently adjustable EL lamp frequency
    • Independently adjustable boost converter frequency
    • 0.1µA shutdown current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC4827
Product Name 180V EL Driver
Package Type 8/MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-1499-6-ND - DigiKey
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
3 suppliers
Clock Buffers, Drivers - SI5330H-B00222-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
 - 74HC573D/S400,118 - Rochester Electronics
Specs
Package Type SOT163
Packing Method Tape Reel; Tape & Reel; Other
View Details