The MIC4826 is a DC-to-AC converter designed to drive electroluminescent lamps from a 1.8V to 5.5V input, generating a regulated 160V peak-to-peak AC output. It features independent frequency control for the boost converter and H-bridge driver stages, with a switching transistor frequency range of 8kHz to 200kHz and an EL lamp drive frequency of 60Hz to 1000Hz. The device is packaged in an 8-lead MSOP with an operating temperature range of -40°C to +85°C and a thermal resistance of 206°C/W. Shutdown current is 0.1µA at 5.5V supply. The MIC4826YMM variant conforms to this specification.
IC EL LAMP DRIVER 1KHZ 8MSOP Product overview: MIC4826YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-MIC4826YMM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-MIC4826YMM |
| Product Name | 1KHZ Power Management IC |
| Package Type | Other; Tube |