Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - MIC4826BMM-TR MIC4826BMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 109605-MIC4826BMM-TR Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 109605-MIC4826BMM-TR Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - MIC4826BMM-TR - MIC4826BMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - MIC4826BMM-TR
MIC4826BMM-TR
PMIC - PMIC - Lighting, Ballast Controllers - MIC4826BMM-TR MIC4826BMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 109605-MIC4826BMM-TR Packaging: Reel - TR Type: EL Lamp Driver Mounting: SMD (SMT) Frequency: 60Hz to 1kHz Dimming: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 21μA

Manufacturer: Microchip Technology
Win Source Part Number: 109605-MIC4826BMM-TR
Packaging: Reel - TR
Type: EL Lamp Driver
Mounting: SMD (SMT)
Frequency: 60Hz to 1kHz
Dimming: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 21μA

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
MIC4826BMM-TR
PMIC - Lighting, Ballast Controllers MIC4826BMM-TR
IC EL LAMP DRIVER 1KHZ 8MSOP

IC EL LAMP DRIVER 1KHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number MIC4826BMM-TR MIC4826BMM-TR
Product Name PMIC - PMIC - Lighting, Ballast Controllers - MIC4826BMM-TR PMIC - Lighting, Ballast Controllers
Controller Type EL Lamp Driver
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
Dimmer Switch - AY-600PNL-BR - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Type Halogen Lamps; Incandescent Lamps
View Details