Microchip Technology, Inc. Single Lamp EL Driver MIC4826

Description
Micrel's MIC4826 is a high output voltage, DC to AC converter, designed for driving electroluminescent (EL) lamps. The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for 1-cell Li-Ion and 2- or 3-cell alkaline/NiCad/NiMH battery applications. The MIC4826 converts a low voltage DC input to a 160VPP AC output signal that drives the EL lamp. The MIC4826 is comprised of two stages: a boost stage, and an H-bridge, lamp driver stage. The boost stage steps the input voltage up to +80V. The H-bridge stage then alternately switches the +80V output to each terminal of the EL lamp, thus creating a 160VPP AC signal to drive the EL lamp and generate light. The MIC4826 features separate oscillators for the boost and H-bridge stages. External resistors independently set the operating frequency of each stage. This flexibility allows the EL lamp circuit to be optimized for maximum efficiency and brightness. The MIC4826 uses a single inductor and a minimum number of external components, making it ideal for portable, space-sensitive applications. The MIC4826 is available in an 8-pin MSOP package with an ambient temperature range of -40°C to +85°C Additional Features 1.8V to 5.5V DC input voltage 160VPP regulated AC output waveform Independently adjustable EL lamp frequency Independently adjustable boost converter frequency 0.1µA shutdown current
Datasheet
Description
Micrel's MIC4826 is a high output voltage, DC to AC converter, designed for driving electroluminescent (EL) lamps. The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for 1-cell Li-Ion and 2- or 3-cell alkaline/NiCad/NiMH battery applications. The MIC4826 converts a low voltage DC input to a 160VPP AC output signal that drives the EL lamp. The MIC4826 is comprised of two stages: a boost stage, and an H-bridge, lamp driver stage. The boost stage steps the input voltage up to +80V. The H-bridge stage then alternately switches the +80V output to each terminal of the EL lamp, thus creating a 160VPP AC signal to drive the EL lamp and generate light. The MIC4826 features separate oscillators for the boost and H-bridge stages. External resistors independently set the operating frequency of each stage. This flexibility allows the EL lamp circuit to be optimized for maximum efficiency and brightness. The MIC4826 uses a single inductor and a minimum number of external components, making it ideal for portable, space-sensitive applications. The MIC4826 is available in an 8-pin MSOP package with an ambient temperature range of -40°C to +85°C Additional Features 1.8V to 5.5V DC input voltage 160VPP regulated AC output waveform Independently adjustable EL lamp frequency Independently adjustable boost converter frequency 0.1µA shutdown current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Lamp EL Driver - MIC4826 - Microchip Technology, Inc.
Chandler, AZ, United States
Single Lamp EL Driver
MIC4826
Single Lamp EL Driver MIC4826
Micrel's MIC4826 is a high output voltage, DC to AC converter, designed for driving electroluminescent (EL) lamps. The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for 1-cell Li-Ion and 2- or 3-cell alkaline/NiCad/NiMH battery applications. The MIC4826 converts a low voltage DC input to a 160VPP AC output signal that drives the EL lamp. The MIC4826 is comprised of two stages: a boost stage, and an H-bridge, lamp driver stage. The boost stage steps the input voltage up to +80V. The H-bridge stage then alternately switches the +80V output to each terminal of the EL lamp, thus creating a 160VPP AC signal to drive the EL lamp and generate light. The MIC4826 features separate oscillators for the boost and H-bridge stages. External resistors independently set the operating frequency of each stage. This flexibility allows the EL lamp circuit to be optimized for maximum efficiency and brightness. The MIC4826 uses a single inductor and a minimum number of external components, making it ideal for portable, space-sensitive applications. The MIC4826 is available in an 8-pin MSOP package with an ambient temperature range of -40°C to +85°C Additional Features 1.8V to 5.5V DC input voltage 160VPP regulated AC output waveform Independently adjustable EL lamp frequency Independently adjustable boost converter frequency 0.1µA shutdown current

Micrel's MIC4826 is a high output voltage, DC to AC converter, designed for driving electroluminescent (EL) lamps. The device operates from an input voltage range of 1.8V to 5.5V, making it suitable for 1-cell Li-Ion and 2- or 3-cell alkaline/NiCad/NiMH battery applications. The MIC4826 converts a low voltage DC input to a 160VPP AC output signal that drives the EL lamp. The MIC4826 is comprised of two stages: a boost stage, and an H-bridge, lamp driver stage. The boost stage steps the input voltage up to +80V. The H-bridge stage then alternately switches the +80V output to each terminal of the EL lamp, thus creating a 160VPP AC signal to drive the EL lamp and generate light. The MIC4826 features separate oscillators for the boost and H-bridge stages. External resistors independently set the operating frequency of each stage. This flexibility allows the EL lamp circuit to be optimized for maximum efficiency and brightness. The MIC4826 uses a single inductor and a minimum number of external components, making it ideal for portable, space-sensitive applications. The MIC4826 is available in an 8-pin MSOP package with an ambient temperature range of -40°C to +85°C

Additional Features

    • 1.8V to 5.5V DC input voltage
    • 160VPP regulated AC output waveform
    • Independently adjustable EL lamp frequency
    • Independently adjustable boost converter frequency
    • 0.1µA shutdown current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC4826
Product Name Single Lamp EL Driver
Package Type 8/MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812SLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Drivers - 448-2ED21814S06JXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 2.5 amps
View Details
4 suppliers