LED Driver IC 6 Output Linear PWM Dimming 100mA 10-MSOP-EP
IC LED DRVR LIN PWM 100MA 10MSOP Product overview: MIC4812YMME from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC4812YMME can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 788640-MIC4812YMME
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Applications: Signage
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 6
Dimming: PWM
Family Name: MIC4812
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP-EP
Voltage Supply MAX: 5.5V
Output Current per Channel: 100mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): CM9156B-01MR; MAX8648ETE+TG104; PCA9550DP; PCA9550TK,118;
Introduction Date: January 06, 2011
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC LED DRVR LIN DIM 100MA 10MSOP
IC LED DRVR LIN PWM 100MA 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-3859-5-ND | 137-MIC4812YMME | 788640-MIC4812YMME | MIC4812YMME | MIC4812YMME |
| Product Name | LED Drivers | 100MA LED Driver IC | Board Mount LED Drivers - MIC4812YMME | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Output Current | 100 milliamps | 100 milliamps | |||
| Features | RoHS Compliant |