IC LED DRVR LIN PWM 100MA 10MSOP Product overview: MIC4812YMME-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC4812YMME-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 927090-MIC4812YMME-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 6 Output Linear - PWM Dimming 100mA 10-MSOP-EP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC4812
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC4812YMMETR, MIC4812YMMETR-ND
LED Driver IC 6 Output Linear PWM Dimming 100mA 10-MSOP-EP
IC LED DRVR LIN PWM 100MA 10MSOP
IC LED DRVR LIN DIM 100MA 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC4812YMME-TR | 927090-MIC4812YMME-TR | MIC4812YMME-TR-ND | MIC4812YMME-TR | MIC4812YMME-TR |
| Product Name | 100MA LED Driver IC | PMIC - PMIC - LED Drivers - MIC4812YMME-TR | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Number of Channels | 6 # | ||||
| Package Type | Tape & Reel (TR) | 10-MSOP-EP | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |