Microchip Technology, Inc. High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control MIC4812

Description
The MIC4812 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4812 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4812 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 190mV at 100mA. The MIC4812 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC4812 is available in an 10-pin MSOP ePad package with a junction temperature range of -40°C to +125°C Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V LED current range up to 100mA per channel Programmable LED current with external resistor Dropout of 190mV at 100mA Matching better than ±1% (typical) Current accuracy better than ±1% (typical) Maintains proper regulation regardless of how many channels are utilized 10-pin MSOP with ePad package
Datasheet
Description
The MIC4812 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4812 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4812 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 190mV at 100mA. The MIC4812 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC4812 is available in an 10-pin MSOP ePad package with a junction temperature range of -40°C to +125°C Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V LED current range up to 100mA per channel Programmable LED current with external resistor Dropout of 190mV at 100mA Matching better than ±1% (typical) Current accuracy better than ±1% (typical) Maintains proper regulation regardless of how many channels are utilized 10-pin MSOP with ePad package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control - MIC4812 - Microchip Technology, Inc.
Chandler, AZ, United States
High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control
MIC4812
High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control MIC4812
The MIC4812 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4812 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4812 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 190mV at 100mA. The MIC4812 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC4812 is available in an 10-pin MSOP ePad package with a junction temperature range of -40°C to +125°C Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V LED current range up to 100mA per channel Programmable LED current with external resistor Dropout of 190mV at 100mA Matching better than ±1% (typical) Current accuracy better than ±1% (typical) Maintains proper regulation regardless of how many channels are utilized 10-pin MSOP with ePad package

The MIC4812 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4812 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4812 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 190mV at 100mA.

The MIC4812 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle.

The MIC4812 is available in an 10-pin MSOP ePad package with a junction temperature range of -40°C to +125°C

Additional Features

    • High efficiency (no voltage boost losses)
    • Ultra Fast PWM™ control (200Hz to 500kHz)
    • Input voltage range: 3.0V to 5.5V
    • LED current range up to 100mA per channel
    • Programmable LED current with external resistor
    • Dropout of 190mV at 100mA
    • Matching better than ±1% (typical)
    • Current accuracy better than ±1% (typical)
    • Maintains proper regulation regardless of how many channels are utilized
    • 10-pin MSOP with ePad package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC4812
Product Name High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

 - LTC2992CMS-1#PBF - Rochester Electronics
Infineon Technologies AG
View Details
Gates and Inverters - 74AHC3G04DC,125 - ODG (Origin Data Global)
Specs
Package Type Other; 8-VFSOP (0.091", 2.30mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details