Microchip Technology, Inc. High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control MIC4811

Description
The MIC4811 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4811 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4811 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 100mV at 50mA. The MIC4811 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC4811 is available in a 10-pin MSOP package with a junction temperature range of -40°C to +125°C Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V LED current range up to 50mA per channel Programmable LED current with external resistor Dropout of 100mV at 50mA Matching better than ±1% (typical) Current accuracy better than ±1% (typical) Maintains proper regulation regardless of how many channels are utilized 10-pin MSOP package
Datasheet
Description
The MIC4811 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4811 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4811 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 100mV at 50mA. The MIC4811 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC4811 is available in a 10-pin MSOP package with a junction temperature range of -40°C to +125°C Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V LED current range up to 50mA per channel Programmable LED current with external resistor Dropout of 100mV at 50mA Matching better than ±1% (typical) Current accuracy better than ±1% (typical) Maintains proper regulation regardless of how many channels are utilized 10-pin MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control - MIC4811 - Microchip Technology, Inc.
Chandler, AZ, United States
High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control
MIC4811
High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control MIC4811
The MIC4811 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4811 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4811 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 100mV at 50mA. The MIC4811 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle. The MIC4811 is available in a 10-pin MSOP package with a junction temperature range of -40°C to +125°C Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V LED current range up to 50mA per channel Programmable LED current with external resistor Dropout of 100mV at 50mA Matching better than ±1% (typical) Current accuracy better than ±1% (typical) Maintains proper regulation regardless of how many channels are utilized 10-pin MSOP package

The MIC4811 is a high efficiency linear White LED (WLED) driver designed to drive up to six high current WLEDs for signage lighting. The MIC4811 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. The MIC4811 provides six linear drivers which maintain constant current for up to six WLEDs. It features a typical dropout of 100mV at 50mA.

The MIC4811 features Dynamic Average Matching™ (DAM™) which is specifically designed to provide optimum matching across all WLEDs. The high accuracy (±1% typical) current regulated WLED channels ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ interface operating down to less than 1% duty cycle.

The MIC4811 is available in a 10-pin MSOP package with a junction temperature range of -40°C to +125°C

Additional Features

    • High efficiency (no voltage boost losses)
    • Ultra Fast PWM™ control (200Hz to 500kHz)
    • Input voltage range: 3.0V to 5.5V
    • LED current range up to 50mA per channel
    • Programmable LED current with external resistor
    • Dropout of 100mV at 50mA
    • Matching better than ±1% (typical)
    • Current accuracy better than ±1% (typical)
    • Maintains proper regulation regardless of how many channels are utilized
    • 10-pin MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC4811
Product Name High Current Six Channel WLED Driver w/ DAM and Ultrafast PWM Control
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42744G V50 - TLE42744G V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-3
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details