Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4807BN MIC4807BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 927089-MIC4807BN Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 18-DIP Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MIC4807 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927089-MIC4807BN Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 18-DIP Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MIC4807 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4807BN - 927089-MIC4807BN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4807BN
927089-MIC4807BN
PMIC - PMIC - Gate Drivers - MIC4807BN 927089-MIC4807BN
Manufacturer: Microchip Technology Win Source Part Number: 927089-MIC4807BN Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Low-Side Gate Driver IC Non-Inverting 18-DIP Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MIC4807 Categories: Integrated Circuits (ICs) Case / Package: 18-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 927089-MIC4807BN
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Low-Side Gate Driver IC Non-Inverting 18-DIP
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MIC4807
Categories: Integrated Circuits (ICs)
Case / Package: 18-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - MIC4807BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4807BN
PMIC - Gate Drivers MIC4807BN
IC GATE DRVR LOW-SIDE 18DIP

IC GATE DRVR LOW-SIDE 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - MIC4807BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Gate Drivers
MIC4807BN
Integrated Circuits (ICs) - PMIC - Gate Drivers MIC4807BN
IC GATE DRVR LOW-SIDE 18DIP

IC GATE DRVR LOW-SIDE 18DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 927089-MIC4807BN MIC4807BN MIC4807BN
Product Name PMIC - PMIC - Gate Drivers - MIC4807BN PMIC - Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Logic IC - 705-74AHC04PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Logic Family AHC
View Details
5 suppliers
Logic - Gates and Inverters - Multi-Function, Configurable - 100302QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers