LED Driver IC 1 Output Linear PWM Dimming 600mA 8-SOIC
600mA Single Channel WLED Driver w/ Ultr
600mA Single Channel WLED Driver w/ Ultr
600mA Single Channel WLED Driver w/ Ultr
IC LED DRVR LIN PWM 600MA 8SOIC Product overview: MIC4801YM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 600MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC4801YM can be used for catalog matching and distributor lookup.
Win Source Part Number: 965443-MIC4801YM
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Applications: Lighting
Standard Package: 95
Mounting: SMD (SMT)
Current - Output / Channel: 600mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MIC4802YME; NCP3065DR2G; NCV3065DR2G; NCP3066DR2G; HV9910CLG-G; HV9803BLG-G;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-3856-5
Base Product Number: MIC4801
IC LED DRVR LIN PWM 600MA 8SOIC
IC LED DRVR LIN DIM 600MA 8SOIC
LED DVR, 600MA, 1CH, 8SOIC; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Switching Frequency:500kHz; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-3856-5-ND | 1770749 | 1770749P | 137-MIC4801YM | 965443-MIC4801YM | MIC4801YM | MIC4801YM | 10AC8206 |
| Product Name | LED Drivers | LED Driver ICs | LED Driver ICs | 600MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Dvr, 600Ma, 1Ch, 8Soic; Device Topology Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Current | 600 milliamps | 600 milliamps | 600 milliamps | |||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |