Microchip Technology, Inc. 600mA Single Channel WLED Driver w/ Ultrafast PWM Control MIC4801

Description
The MIC4801 is a high efficiency White LED (WLED) driver designed to drive a single LED up to 600mA. The MIC4801 constant current driver is designed to drive high power LEDs in various lighting applications. The MIC4801 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 130mV at 400mA. This allows the LEDs to be driven directly from the voltage source eliminating switching noise/losses present with the use of boost circuitry. The high accuracy (±1% typical) current regulated WLED channel helps ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ Control interface operating down to less than 1% duty cycle. The MIC4801 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 130mV at 400mA Programmable LED current with external resistor Current accuracy of ±1% typical
Datasheet
Description
The MIC4801 is a high efficiency White LED (WLED) driver designed to drive a single LED up to 600mA. The MIC4801 constant current driver is designed to drive high power LEDs in various lighting applications. The MIC4801 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 130mV at 400mA. This allows the LEDs to be driven directly from the voltage source eliminating switching noise/losses present with the use of boost circuitry. The high accuracy (±1% typical) current regulated WLED channel helps ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ Control interface operating down to less than 1% duty cycle. The MIC4801 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 130mV at 400mA Programmable LED current with external resistor Current accuracy of ±1% typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600mA Single Channel WLED Driver w/ Ultrafast PWM Control - MIC4801 - Microchip Technology, Inc.
Chandler, AZ, United States
600mA Single Channel WLED Driver w/ Ultrafast PWM Control
MIC4801
600mA Single Channel WLED Driver w/ Ultrafast PWM Control MIC4801
The MIC4801 is a high efficiency White LED (WLED) driver designed to drive a single LED up to 600mA. The MIC4801 constant current driver is designed to drive high power LEDs in various lighting applications. The MIC4801 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 130mV at 400mA. This allows the LEDs to be driven directly from the voltage source eliminating switching noise/losses present with the use of boost circuitry. The high accuracy (±1% typical) current regulated WLED channel helps ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ Control interface operating down to less than 1% duty cycle. The MIC4801 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C. Additional Features High efficiency (no voltage boost losses) Ultra Fast PWM™ control (200Hz to 500kHz) Input voltage range: 3.0V to 5.5V Dropout of 130mV at 400mA Programmable LED current with external resistor Current accuracy of ±1% typical

The MIC4801 is a high efficiency White LED (WLED) driver designed to drive a single LED up to 600mA. The MIC4801 constant current driver is designed to drive high power LEDs in various lighting applications. The MIC4801 provides the highest possible efficiency as this architecture has no switching losses present in traditional charge pumps or inductive boost circuits. It features a typical dropout of 130mV at 400mA. This allows the LEDs to be driven directly from the voltage source eliminating switching noise/losses present with the use of boost circuitry. The high accuracy (±1% typical) current regulated WLED channel helps ensure uniform display illumination under all conditions. The brightness is controlled through an Ultra Fast PWM™ Control interface operating down to less than 1% duty cycle.

The MIC4801 is available in an 8-pin SOIC package with a junction temperature range of -40°C to +125°C.

Additional Features

    • High efficiency (no voltage boost losses)
    • Ultra Fast PWM™ control (200Hz to 500kHz)
    • Input voltage range: 3.0V to 5.5V
    • Dropout of 130mV at 400mA
    • Programmable LED current with external resistor
    • Current accuracy of ±1% typical
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC4801
Product Name 600mA Single Channel WLED Driver w/ Ultrafast PWM Control
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8323HRTAR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Board Mount Modules - M3L2815D - 1231159-M3L2815D - Win Source Electronics
Specs
Package Type Other; Module
Output Power 25 watts
View Details
Gates and Inverters - 74HCT14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details