Microchip Technology, Inc. Dual 1.8MHz 2A Buck Regulator MIC4782

Description
The MIC4782 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A output current. The MIC4782 operates at 1.8MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-Channel MOSFET of the MIC4782 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4782 operates from 3.0V to 6.0V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 3.0V to 6.0V supply voltage 1.8MHz PWM mode 2A dual output Greater than 92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -20°C to +125°C junction temperature range
Datasheet
Description
The MIC4782 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A output current. The MIC4782 operates at 1.8MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-Channel MOSFET of the MIC4782 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4782 operates from 3.0V to 6.0V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 3.0V to 6.0V supply voltage 1.8MHz PWM mode 2A dual output Greater than 92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -20°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1.8MHz 2A Buck Regulator - MIC4782 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 1.8MHz 2A Buck Regulator
MIC4782
Dual 1.8MHz 2A Buck Regulator MIC4782
The MIC4782 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A output current. The MIC4782 operates at 1.8MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-Channel MOSFET of the MIC4782 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4782 operates from 3.0V to 6.0V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 3.0V to 6.0V supply voltage 1.8MHz PWM mode 2A dual output Greater than 92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -20°C to +125°C junction temperature range

The MIC4782 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A output current. The MIC4782 operates at 1.8MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal P-Channel MOSFET of the MIC4782 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC4782 operates from 3.0V to 6.0V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 3.0V to 6.0V supply voltage
    • 1.8MHz PWM mode
    • 2A dual output
    • Greater than 92% efficiency
    • 100% maximum duty cycle
    • Adjustable output voltage option down to 0.6V
    • Ultra-fast transient response
    • Ultra-small external components
    • Stable with a 1µH inductor and a 4.7µF output capacitor
    • Fully integrated 2A MOSFET switches
    • Micro-power shutdown
    • Thermal shutdown and current limit protection
    • -20°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4782
Product Name Dual 1.8MHz 2A Buck Regulator
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - ADM8839ACPZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Video Processing - SI2166-B22-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Regulator Category Linear
Package Type Other; 48-VFQFN Exposed Pad
View Details
Voltage Regulators - 1708905 - RS Components, Ltd.
Specs
Regulator Category Low noise ldo
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details