Microchip Technology, Inc. Dual 4 MHz 2A Buck Regulator MIC4744

Description
The MIC4744 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4744 operates at 4MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-Channel MOSFET of the MIC4744 allows efficiencies over 90%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4744 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4744 is available in ETSSOP-16 packages with junction operating temperature ranging from -40°C to +125°C. Additional Features 2.9V to 5.5V supply voltage 4MHz PWM mode 2A Dual output Greater than 90% efficiency 100% maximum duty cycle Output voltage adjustable down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 0.47µH inductor and a 10µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC4744 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4744 operates at 4MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-Channel MOSFET of the MIC4744 allows efficiencies over 90%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4744 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4744 is available in ETSSOP-16 packages with junction operating temperature ranging from -40°C to +125°C. Additional Features 2.9V to 5.5V supply voltage 4MHz PWM mode 2A Dual output Greater than 90% efficiency 100% maximum duty cycle Output voltage adjustable down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 0.47µH inductor and a 10µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4 MHz 2A Buck Regulator - MIC4744 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 4 MHz 2A Buck Regulator
MIC4744
Dual 4 MHz 2A Buck Regulator MIC4744
The MIC4744 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4744 operates at 4MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-Channel MOSFET of the MIC4744 allows efficiencies over 90%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4744 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4744 is available in ETSSOP-16 packages with junction operating temperature ranging from -40°C to +125°C. Additional Features 2.9V to 5.5V supply voltage 4MHz PWM mode 2A Dual output Greater than 90% efficiency 100% maximum duty cycle Output voltage adjustable down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 0.47µH inductor and a 10µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC4744 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4744 operates at 4MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal P-Channel MOSFET of the MIC4744 allows efficiencies over 90%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC4744 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

The MIC4744 is available in ETSSOP-16 packages with junction operating temperature ranging from -40°C to +125°C.

Additional Features

    • 2.9V to 5.5V supply voltage
    • 4MHz PWM mode
    • 2A Dual output
    • Greater than 90% efficiency
    • 100% maximum duty cycle
    • Output voltage adjustable down to 0.6V
    • Ultra-fast transient response
    • Ultra-small external components Stable with a 0.47µH inductor and a 10µF output capacitor
    • Fully integrated 2A MOSFET switches
    • Micro-power shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4744
Product Name Dual 4 MHz 2A Buck Regulator
Package Type SSOP; Other; ['TSSOP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227217 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details