Microchip Technology, Inc. Dual 2 MHz 2A Buck Regulator MIC4742

Description
The MIC4742 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4742 operates at 2MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-channel MOSFET of the MIC4742 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4742 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4742 is available in ETSSOP-16 packages with a junction operating range from -40°C to +125°C. Additional Features 2.9V to 5.5V supply voltage 2MHz PWM mode 2A Dual output Greater than 92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC4742 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4742 operates at 2MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-channel MOSFET of the MIC4742 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4742 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4742 is available in ETSSOP-16 packages with a junction operating range from -40°C to +125°C. Additional Features 2.9V to 5.5V supply voltage 2MHz PWM mode 2A Dual output Greater than 92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2 MHz 2A Buck Regulator - MIC4742 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 2 MHz 2A Buck Regulator
MIC4742
Dual 2 MHz 2A Buck Regulator MIC4742
The MIC4742 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4742 operates at 2MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz. The low on-resistance internal P-channel MOSFET of the MIC4742 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4742 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4742 is available in ETSSOP-16 packages with a junction operating range from -40°C to +125°C. Additional Features 2.9V to 5.5V supply voltage 2MHz PWM mode 2A Dual output Greater than 92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 0.6V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switches Micro-power shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC4742 is a high efficiency dual PWM buck (step-down) regulator that provides dual 2A current output. The MIC4742 operates at 2MHz. A proprietary internal compensation technique allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal P-channel MOSFET of the MIC4742 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC4742 operates from 2.9V to 5.5V input and the output can be adjusted down to 0.6V. The device can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

The MIC4742 is available in ETSSOP-16 packages with a junction operating range from -40°C to +125°C.

Additional Features

    • 2.9V to 5.5V supply voltage
    • 2MHz PWM mode
    • 2A Dual output
    • Greater than 92% efficiency
    • 100% maximum duty cycle
    • Adjustable output voltage option down to 0.6V
    • Ultra-fast transient response
    • Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor
    • Fully integrated 2A MOSFET switches
    • Micro-power shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4742
Product Name Dual 2 MHz 2A Buck Regulator
Package Type SSOP; Other; ['TSSOP', 'VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1915264 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; μmax
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details