Microchip Technology, Inc. 2MHz 3A Buck Regulator MIC4724

Description
The MIC4724 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4724 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4724 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4724 operates from 3.0V to 6.0V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4724 is available in 10-pin ePad MSOP package with a junction operating range from -40°C to +125°C. Additional Features 3.0 to 6.0V supply voltage 2.0MHz PWM mode Output current to 3A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection Pb-free 10-pin ePad MSOP package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC4724 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4724 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4724 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4724 operates from 3.0V to 6.0V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4724 is available in 10-pin ePad MSOP package with a junction operating range from -40°C to +125°C. Additional Features 3.0 to 6.0V supply voltage 2.0MHz PWM mode Output current to 3A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection Pb-free 10-pin ePad MSOP package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 3A Buck Regulator - MIC4724 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 3A Buck Regulator
MIC4724
2MHz 3A Buck Regulator MIC4724
The MIC4724 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4724 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4724 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4724 operates from 3.0V to 6.0V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4724 is available in 10-pin ePad MSOP package with a junction operating range from -40°C to +125°C. Additional Features 3.0 to 6.0V supply voltage 2.0MHz PWM mode Output current to 3A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection Pb-free 10-pin ePad MSOP package -40°C to +125°C junction temperature range

The MIC4724 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4724 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal p-channel MOSFET of the MIC4724 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC4724 operates from 3.0V to 6.0V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

The MIC4724 is available in 10-pin ePad MSOP package with a junction operating range from -40°C to +125°C.

Additional Features

    • 3.0 to 6.0V supply voltage
    • 2.0MHz PWM mode
    • Output current to 3A
    • Up to 94% efficiency
    • 100% maximum duty cycle
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor
    • Fully integrated 3A MOSFET switch
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • Pb-free 10-pin ePad MSOP package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4724
Product Name 2MHz 3A Buck Regulator
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.7500 amps
View Details
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1900262P - RS Components, Ltd.
Specs
Package Type Other; μMAX
IQ 0.0010 amps
View Details
Allegro MicroSystems Inc.
Specs
Operating Temperature -20 C (-4 F)
View Details