Microchip Technology, Inc. 2MHz 3A Buck Regulator MIC4723

Description
The MIC4723 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4723 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4723 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4723 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7/3.0V to 5.5V supply voltage 2.0MHz PWM mode Output current to 3A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection Pb-free 10-pin ePAD MSOP package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC4723 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4723 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4723 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4723 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7/3.0V to 5.5V supply voltage 2.0MHz PWM mode Output current to 3A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection Pb-free 10-pin ePAD MSOP package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 3A Buck Regulator - MIC4723 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 3A Buck Regulator
MIC4723
2MHz 3A Buck Regulator MIC4723
The MIC4723 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4723 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4723 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4723 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7/3.0V to 5.5V supply voltage 2.0MHz PWM mode Output current to 3A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection Pb-free 10-pin ePAD MSOP package -40°C to +125°C junction temperature range

The MIC4723 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4723 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal p-channel MOSFET of the MIC4723 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC4723 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 2.7/3.0V to 5.5V supply voltage
    • 2.0MHz PWM mode
    • Output current to 3A
    • Up to 94% efficiency
    • 100% maximum duty cycle
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Ultra-small external components stable with a 1µH inductor and a 4.7µF output capacitor
    • Fully integrated 3A MOSFET switch
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • Pb-free 10-pin ePAD MSOP package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4723
Product Name 2MHz 3A Buck Regulator
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.5V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3221IGV-2.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Regulators - 2444523P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3
IOUT 1.5 amps
View Details
Motor Drivers, Controllers - A3903EEETR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-UFDFN Exposed Pad
IOUT 0.5000 amps
View Details