Microchip Technology, Inc. 2.7MHz 3A Buck Regulator MIC4722

Description
The MIC4722 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4722 operates at 2.7MHz that makes it suitable for next generation XDSL modems requiring operating frequencies in excess of 2.4MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4722 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4722 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage 2.7MHz PWM mode Output current to 3A >92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components Stable with a 0.47µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC4722 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4722 operates at 2.7MHz that makes it suitable for next generation XDSL modems requiring operating frequencies in excess of 2.4MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4722 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4722 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage 2.7MHz PWM mode Output current to 3A >92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components Stable with a 0.47µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7MHz 3A Buck Regulator - MIC4722 - Microchip Technology, Inc.
Chandler, AZ, United States
2.7MHz 3A Buck Regulator
MIC4722
2.7MHz 3A Buck Regulator MIC4722
The MIC4722 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4722 operates at 2.7MHz that makes it suitable for next generation XDSL modems requiring operating frequencies in excess of 2.4MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4722 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4722 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. Additional Features 2.7V to 5.5V supply voltage 2.7MHz PWM mode Output current to 3A >92% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components Stable with a 0.47µH inductor and a 4.7µF output capacitor Fully integrated 3A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range

The MIC4722 is a high efficiency PWM buck (step-down) regulator that provides up to 3A of output current. The MIC4722 operates at 2.7MHz that makes it suitable for next generation XDSL modems requiring operating frequencies in excess of 2.4MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal p-channel MOSFET of the MIC4722 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC4722 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

Additional Features

    • 2.7V to 5.5V supply voltage
    • 2.7MHz PWM mode
    • Output current to 3A
    • >92% efficiency
    • 100% maximum duty cycle
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Ultra-small external components Stable with a 0.47µH inductor and a 4.7µF output capacitor
    • Fully integrated 3A MOSFET switch
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4722
Product Name 2.7MHz 3A Buck Regulator
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Voltage Regulators - 2139098 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-25
View Details
Allegro MicroSystems Inc.
Specs
Regulator Category Switching
View Details