Microchip Technology, Inc. 2MHz 1.5A Buck Regulator MIC4721

Description
The MIC4721 is a high efficiency PWM buck (step-down) regulators that provides up to 1.5A of output current. The MIC4721 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4721 allows efficiencies up to 94%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4721 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4721 is available in the 10-pin MSOP package with a junction operating range from -40°C to +125°C. Additional Features 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 1.5A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 1.5A MOSFET switch Micropower shutdown Power Good pin Thermal shutdown and current limit protection Pb-free 10-pin MSOP package -40°C to +125°C junction temperature range
Datasheet
Description
The MIC4721 is a high efficiency PWM buck (step-down) regulators that provides up to 1.5A of output current. The MIC4721 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4721 allows efficiencies up to 94%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4721 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4721 is available in the 10-pin MSOP package with a junction operating range from -40°C to +125°C. Additional Features 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 1.5A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 1.5A MOSFET switch Micropower shutdown Power Good pin Thermal shutdown and current limit protection Pb-free 10-pin MSOP package -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 1.5A Buck Regulator - MIC4721 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 1.5A Buck Regulator
MIC4721
2MHz 1.5A Buck Regulator MIC4721
The MIC4721 is a high efficiency PWM buck (step-down) regulators that provides up to 1.5A of output current. The MIC4721 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4721 allows efficiencies up to 94%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4721 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4721 is available in the 10-pin MSOP package with a junction operating range from -40°C to +125°C. Additional Features 2.7V to 5.5V supply voltage 2MHz PWM mode Output current to 1.5A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 1.5A MOSFET switch Micropower shutdown Power Good pin Thermal shutdown and current limit protection Pb-free 10-pin MSOP package -40°C to +125°C junction temperature range

The MIC4721 is a high efficiency PWM buck (step-down) regulators that provides up to 1.5A of output current. The MIC4721 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal p-channel MOSFET of the MIC4721 allows efficiencies up to 94%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC4721 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

The MIC4721 is available in the 10-pin MSOP package with a junction operating range from -40°C to +125°C.

Additional Features

    • 2.7V to 5.5V supply voltage
    • 2MHz PWM mode
    • Output current to 1.5A
    • Up to 94% efficiency
    • 100% maximum duty cycle
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Stable with a 1µH inductor and a 4.7µF output capacitor
    • Fully integrated 1.5A MOSFET switch
    • Micropower shutdown
    • Power Good pin
    • Thermal shutdown and current limit protection
    • Pb-free 10-pin MSOP package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4721
Product Name 2MHz 1.5A Buck Regulator
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1896932 - RS Components, Ltd.
Specs
Regulator Category Switching; Step up
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details