Microchip Technology, Inc. 2MHz 2A Buck Regulator MIC4720

Description
The MIC4720 is a high efficiency PWM buck (step-down) regulator that provides up to 2A of output current. The MIC4720 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4720 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4720 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4720 is available in 10-pin ePad MSOP package with a junction operating range from -40°C to +125°C. Additional Features 2.7V to 5.5V supply voltage 2.0MHz PWM mode Output current to 2A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range Pb-free 10-pin ePad MSOP package
Datasheet
Description
The MIC4720 is a high efficiency PWM buck (step-down) regulator that provides up to 2A of output current. The MIC4720 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4720 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4720 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4720 is available in 10-pin ePad MSOP package with a junction operating range from -40°C to +125°C. Additional Features 2.7V to 5.5V supply voltage 2.0MHz PWM mode Output current to 2A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range Pb-free 10-pin ePad MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MHz 2A Buck Regulator - MIC4720 - Microchip Technology, Inc.
Chandler, AZ, United States
2MHz 2A Buck Regulator
MIC4720
2MHz 2A Buck Regulator MIC4720
The MIC4720 is a high efficiency PWM buck (step-down) regulator that provides up to 2A of output current. The MIC4720 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC4720 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor. The MIC4720 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions. The MIC4720 is available in 10-pin ePad MSOP package with a junction operating range from -40°C to +125°C. Additional Features 2.7V to 5.5V supply voltage 2.0MHz PWM mode Output current to 2A Up to 94% efficiency 100% maximum duty cycle Adjustable output voltage option down to 1V Ultra-fast transient response Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor Fully integrated 2A MOSFET switch Micropower shutdown Thermal shutdown and current limit protection -40°C to +125°C junction temperature range Pb-free 10-pin ePad MSOP package

The MIC4720 is a high efficiency PWM buck (step-down) regulator that provides up to 2A of output current. The MIC4720 operates at 2.0MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz.

The low on-resistance internal p-channel MOSFET of the MIC4720 allows efficiencies over 92%, reduces external components count and eliminates the need for an expensive current sense resistor.

The MIC4720 operates from 2.7V to 5.5V input and the output can be adjusted down to 1V. The devices can operate with a maximum duty cycle of 100% for use in low-dropout conditions.

The MIC4720 is available in 10-pin ePad MSOP package with a junction operating range from -40°C to +125°C.

Additional Features

    • 2.7V to 5.5V supply voltage
    • 2.0MHz PWM mode
    • Output current to 2A
    • Up to 94% efficiency
    • 100% maximum duty cycle
    • Adjustable output voltage option down to 1V
    • Ultra-fast transient response
    • Ultra-small external components Stable with a 1µH inductor and a 4.7µF output capacitor
    • Fully integrated 2A MOSFET switch
    • Micropower shutdown
    • Thermal shutdown and current limit protection
    • -40°C to +125°C junction temperature range
    • Pb-free 10-pin ePad MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4720
Product Name 2MHz 2A Buck Regulator
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1828272P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
View Details
700MA Power Management IC - 746-AAT4901IJS-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details