Microchip Technology, Inc. Ldo, Adj, 0.8V To 2V, 1A, Msop-8; Output Type Microchip MIC47100YMME

Description
LDO, ADJ, 0.8V TO 2V, 1A, MSOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Output Voltage Min:800mV; Output Voltage Max:2V; Output Current Max:1A; Dropout Voltage Typ @ Current:80mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.8V TO 2V, 1A, MSOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Output Voltage Min:800mV; Output Voltage Max:2V; Output Current Max:1A; Dropout Voltage Typ @ Current:80mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V To 2V, 1A, Msop-8; Output Type Microchip - 71Y1321 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V To 2V, 1A, Msop-8; Output Type Microchip
71Y1321
Ldo, Adj, 0.8V To 2V, 1A, Msop-8; Output Type Microchip 71Y1321
LDO, ADJ, 0.8V TO 2V, 1A, MSOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Output Voltage Min:800mV; Output Voltage Max:2V; Output Current Max:1A; Dropout Voltage Typ @ Current:80mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO, ADJ, 0.8V TO 2V, 1A, MSOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Output Voltage Min:800mV; Output Voltage Max:2V; Output Current Max:1A; Dropout Voltage Typ @ Current:80mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y1321
Product Name Ldo, Adj, 0.8V To 2V, 1A, Msop-8; Output Type Microchip
Input Voltage 1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details