Microchip Technology, Inc. 1A High Speed, Low Vin LDO MIC47100

Description
The MIC47100 is a high speed, low VIN LDO capable of delivering up to 1A and designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47100 is stable with only a 1µF ceramic output capacitor and is available in a thermally enhanced, making it an optimal solution for board-constrained applications. The MIC47100 has an NMOS output stage offering very low output impedance. The NMOS output stage offers a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47100 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any portable device. The MIC47100 is available in fixed and adjustable output voltages in the ePad MSOP-8 package with an operating junction temperature range of -40°C to +125°C. Additional Features Operating voltage range: Input Supply: 1.0V to 3.6V Bias Supply: 2.3V to 5.5V 0.8V to 2.0V output voltage range High bandwidth: very fast transient response PSRR >50dB at 100kHz Stable with a 1µF ceramic output capacitor Low dropout voltage of 80mV at 1A High output voltage accuracy: ±1.5% initial accuracy ±2% over temperature Logic level enable input UVLO on both supply voltages for easy turn-on ePad MSOP-8: small form factor power package
Datasheet
Description
The MIC47100 is a high speed, low VIN LDO capable of delivering up to 1A and designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47100 is stable with only a 1µF ceramic output capacitor and is available in a thermally enhanced, making it an optimal solution for board-constrained applications. The MIC47100 has an NMOS output stage offering very low output impedance. The NMOS output stage offers a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47100 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any portable device. The MIC47100 is available in fixed and adjustable output voltages in the ePad MSOP-8 package with an operating junction temperature range of -40°C to +125°C. Additional Features Operating voltage range: Input Supply: 1.0V to 3.6V Bias Supply: 2.3V to 5.5V 0.8V to 2.0V output voltage range High bandwidth: very fast transient response PSRR >50dB at 100kHz Stable with a 1µF ceramic output capacitor Low dropout voltage of 80mV at 1A High output voltage accuracy: ±1.5% initial accuracy ±2% over temperature Logic level enable input UVLO on both supply voltages for easy turn-on ePad MSOP-8: small form factor power package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A High Speed, Low Vin LDO - MIC47100 - Microchip Technology, Inc.
Chandler, AZ, United States
1A High Speed, Low Vin LDO
MIC47100
1A High Speed, Low Vin LDO MIC47100
The MIC47100 is a high speed, low VIN LDO capable of delivering up to 1A and designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47100 is stable with only a 1µF ceramic output capacitor and is available in a thermally enhanced, making it an optimal solution for board-constrained applications. The MIC47100 has an NMOS output stage offering very low output impedance. The NMOS output stage offers a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47100 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any portable device. The MIC47100 is available in fixed and adjustable output voltages in the ePad MSOP-8 package with an operating junction temperature range of -40°C to +125°C. Additional Features Operating voltage range: Input Supply: 1.0V to 3.6V Bias Supply: 2.3V to 5.5V 0.8V to 2.0V output voltage range High bandwidth: very fast transient response PSRR >50dB at 100kHz Stable with a 1µF ceramic output capacitor Low dropout voltage of 80mV at 1A High output voltage accuracy: ±1.5% initial accuracy ±2% over temperature Logic level enable input UVLO on both supply voltages for easy turn-on ePad MSOP-8: small form factor power package

The MIC47100 is a high speed, low VIN LDO capable of delivering up to 1A and designed to take advantage of point-of-load applications that use multiple supply rails to generate a low-voltage, high-current power supply. The MIC47100 is stable with only a 1µF ceramic output capacitor and is available in a thermally enhanced, making it an optimal solution for board-constrained applications.

The MIC47100 has an NMOS output stage offering very low output impedance. The NMOS output stage offers a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47100 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors, post regulating a core DC/DC converter in any portable device.

The MIC47100 is available in fixed and adjustable output voltages in the ePad MSOP-8 package with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Operating voltage range:
      • Input Supply: 1.0V to 3.6V
      • Bias Supply: 2.3V to 5.5V
    • 0.8V to 2.0V output voltage range
    • High bandwidth: very fast transient response
    • PSRR >50dB at 100kHz
    • Stable with a 1µF ceramic output capacitor
    • Low dropout voltage of 80mV at 1A
    • High output voltage accuracy:
      • ±1.5% initial accuracy
      • ±2% over temperature
    • Logic level enable input
    • UVLO on both supply voltages for easy turn-on
    • ePad MSOP-8: small form factor power package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC47100
Product Name 1A High Speed, Low Vin LDO
Package Type Other; ['WAFER', 'MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ24617RGER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
 - CYPD5225-96BZXIT - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VFBGA-96
View Details