Microchip Technology, Inc. Ldo Volt Reg, 1A, 1.2V, Mlf-8; Output Type Microchip MIC47100-1.2YML-TR

Description
LDO VOLT REG, 1A, 1.2V, MLF-8; Output Type:Fixed; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 1A, 1.2V, MLF-8; Output Type:Fixed; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 1A, 1.2V, Mlf-8; Output Type Microchip - 03AJ2115 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 1A, 1.2V, Mlf-8; Output Type Microchip
03AJ2115
Ldo Volt Reg, 1A, 1.2V, Mlf-8; Output Type Microchip 03AJ2115
LDO VOLT REG, 1A, 1.2V, MLF-8; Output Type:Fixed; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 1A, 1.2V, MLF-8; Output Type:Fixed; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2115
Product Name Ldo Volt Reg, 1A, 1.2V, Mlf-8; Output Type Microchip
Input Voltage 1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details