Microchip Technology, Inc. 500mA Adjustable Micropower ULDO MIC47053

Description
The MIC47053 is a high-speed, adjustable output ultra-low dropout, dual NMOS ULDO™ designed to power point-of-load applications that require a low-voltage, high-current power supply. The MIC47053 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. The MIC47053 offers ±2% output voltage accuracy over temperature, low dropout voltage (49mV @ 500mA), and low ground current which makes this device ideally suited for mobile and point-of-load applications. The MIC47053 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47053 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors and post regulating a core DC/DC converter in any processor. The MIC47053 is available in the tiny 2mm x 2mm Thin DFN packages with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 1.0V to 3.6V Stable with 1µF ceramic output capacitor Low dropout voltage: 49mV at 500mA ±2% initial output voltage accuracy over temperature Bias supply voltage range: 2.3V to 5.5V Adjustable output voltage range down to 0.4V Logic-level enable input UVLO on both supply voltages High bandwidth - very fast transient response Low shutdown current: 0.1µA typical Thermally enhanced 2mm x 2mm Thin DFN package Junction temperature range of -40°C to +125°C
Datasheet
Description
The MIC47053 is a high-speed, adjustable output ultra-low dropout, dual NMOS ULDO™ designed to power point-of-load applications that require a low-voltage, high-current power supply. The MIC47053 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. The MIC47053 offers ±2% output voltage accuracy over temperature, low dropout voltage (49mV @ 500mA), and low ground current which makes this device ideally suited for mobile and point-of-load applications. The MIC47053 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47053 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors and post regulating a core DC/DC converter in any processor. The MIC47053 is available in the tiny 2mm x 2mm Thin DFN packages with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 1.0V to 3.6V Stable with 1µF ceramic output capacitor Low dropout voltage: 49mV at 500mA ±2% initial output voltage accuracy over temperature Bias supply voltage range: 2.3V to 5.5V Adjustable output voltage range down to 0.4V Logic-level enable input UVLO on both supply voltages High bandwidth - very fast transient response Low shutdown current: 0.1µA typical Thermally enhanced 2mm x 2mm Thin DFN package Junction temperature range of -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Adjustable Micropower ULDO - MIC47053 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Adjustable Micropower ULDO
MIC47053
500mA Adjustable Micropower ULDO MIC47053
The MIC47053 is a high-speed, adjustable output ultra-low dropout, dual NMOS ULDO™ designed to power point-of-load applications that require a low-voltage, high-current power supply. The MIC47053 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. The MIC47053 offers ±2% output voltage accuracy over temperature, low dropout voltage (49mV @ 500mA), and low ground current which makes this device ideally suited for mobile and point-of-load applications. The MIC47053 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47053 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors and post regulating a core DC/DC converter in any processor. The MIC47053 is available in the tiny 2mm x 2mm Thin DFN packages with an operating junction temperature range of -40°C to +125°C. Additional Features Input voltage range: 1.0V to 3.6V Stable with 1µF ceramic output capacitor Low dropout voltage: 49mV at 500mA ±2% initial output voltage accuracy over temperature Bias supply voltage range: 2.3V to 5.5V Adjustable output voltage range down to 0.4V Logic-level enable input UVLO on both supply voltages High bandwidth - very fast transient response Low shutdown current: 0.1µA typical Thermally enhanced 2mm x 2mm Thin DFN package Junction temperature range of -40°C to +125°C

The MIC47053 is a high-speed, adjustable output ultra-low dropout, dual NMOS ULDO™ designed to power point-of-load applications that require a low-voltage, high-current power supply. The MIC47053 can source 500mA of output current while only requiring a 1µF ceramic output capacitor for stability. The MIC47053 offers ±2% output voltage accuracy over temperature, low dropout voltage (49mV @ 500mA), and low ground current which makes this device ideally suited for mobile and point-of-load applications.

The MIC47053 has an NMOS output stage offering very low output impedance. The NMOS output stage makes for a unique ability to respond very quickly to sudden load changes such as that required by a microprocessor, DSP, or FPGA. The MIC47053 consumes little quiescent current and therefore can be used for driving the core voltages of mobile processors and post regulating a core DC/DC converter in any processor.

The MIC47053 is available in the tiny 2mm x 2mm Thin DFN packages with an operating junction temperature range of -40°C to +125°C.

Additional Features

    • Input voltage range: 1.0V to 3.6V
    • Stable with 1µF ceramic output capacitor
    • Low dropout voltage: 49mV at 500mA
    • ±2% initial output voltage accuracy over temperature
    • Bias supply voltage range: 2.3V to 5.5V
    • Adjustable output voltage range down to 0.4V
    • Logic-level enable input
    • UVLO on both supply voltages
    • High bandwidth - very fast transient response
    • Low shutdown current: 0.1µA typical
    • Thermally enhanced 2mm x 2mm Thin DFN package
    • Junction temperature range of -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC47053
Product Name 500mA Adjustable Micropower ULDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

3.5V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3220IGY-3.5-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Voltage Controllers - 1922651P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IOUT 1 amps
View Details
Motor Drivers, Controllers - A3988SJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
IOUT 1.2 amps
View Details