Microchip Technology, Inc. Uldo, 500Ma, Adj, 6Mlf; Output Type Microchip MIC47050YML-TR

Description
ULDO, 500MA, ADJ, 6MLF; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:400mV; Adjustable Output Voltage Max:2V; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Description
ULDO, 500MA, ADJ, 6MLF; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:400mV; Adjustable Output Voltage Max:2V; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Uldo, 500Ma, Adj, 6Mlf; Output Type Microchip - 03AJ2112 - Newark, An Avnet Company
Chicago, IL, United States
Uldo, 500Ma, Adj, 6Mlf; Output Type Microchip
03AJ2112
Uldo, 500Ma, Adj, 6Mlf; Output Type Microchip 03AJ2112
ULDO, 500MA, ADJ, 6MLF; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:400mV; Adjustable Output Voltage Max:2V; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

ULDO, 500MA, ADJ, 6MLF; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:400mV; Adjustable Output Voltage Max:2V; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2112
Product Name Uldo, 500Ma, Adj, 6Mlf; Output Type Microchip
Input Voltage 1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details