Microchip Technology, Inc. Ldo Regulator; Output Type Microchip MIC47050-1.8YML-TR

Description
LDO REGULATOR; Output Type:Fixed; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:1.25V; LDO RoHS Compliant: Yes
Datasheet
Description
LDO REGULATOR; Output Type:Fixed; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:1.25V; LDO RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Regulator; Output Type Microchip - 03AJ2111 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Regulator; Output Type Microchip
03AJ2111
Ldo Regulator; Output Type Microchip 03AJ2111
LDO REGULATOR; Output Type:Fixed; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:1.25V; LDO RoHS Compliant: Yes

LDO REGULATOR; Output Type:Fixed; Input Voltage Min:1V; Input Voltage Max:3.6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage Vdo:1.25V; LDO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2111
Product Name Ldo Regulator; Output Type Microchip
Input Voltage 1 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details