The MIC4690 is a 500kHz step-down PWM voltage regulator capable of delivering over 1A of continuous output current. It operates within a wide input voltage range of 4V to 34V, making it suitable for applications with varying input conditions. The device is housed in an 8-lead SO package, which allows for a compact design and can replace larger TO-220 and TO-263 packages. This regulator features internal compensation for fast transient response and requires minimal external components. It offers an adjustable output voltage down to 1.23V and achieves efficiency levels of up to 85%. Safety features include over-current protection, frequency foldback protection, and thermal shutdown, ensuring reliable operation under various conditions. The MIC4690 is rated for a junction temperature range of -40°C to +125°C, making it suitable for a wide range of applications, including on-card switching regulators and battery chargers.
The MIC4690 SuperSwitcher™ is an easy-to-use, 500kHz step-down PWM voltage regulator. The MIC4690 achieves over 1A of continuous output current over a wide input voltage range in an 8-lead SO (small outline) package.
The high switching frequency of the MIC4690 allows the smallest surface-mount inductors and capacitors to be used. Internal compensation ensures fast transient response and a minimum amount of external components.
The MIC4690 features a power SO-8 package with a special lead frame that allows over 1A of continuous current. The MIC4690, housed in an SO-8, can replace larger TO-220 and TO-263 packages in many applications.
The MIC4690 allows for a high degree of safety. It has a wide input voltage range of 4V to 34V, allowing for it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency foldback protection, and thermal shutdown.
The MIC4690 is available in an 8-lead SO package with a junction temperature range of -40°C to +125°C.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | MIC4690 |
| Product Name | 500KHz 1A SuperSwitcher™ Buck Regulator |
| Configuration / Function | Buck |
| Package Type | SOIC; Other; ['SOIC'] |
| IOUT | 1.3 amps |
| VIN | 4 to 34 volts |