Manufacturer: Microchip Technology
Win Source Part Number: 038400-MIC4685BRTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: S-PAK-7
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 28.2V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A SPak-7 (7 leads + Tab)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 038400-MIC4685BRTR | MIC4685BRTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4685BRTR | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | Other; S-PAK-7 | Other; SPak-7 (7 leads + Tab) |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Active |
| Special Features | Multiple Outputs; Synchronous Rectification |