Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A SPak-7 (7 leads + Tab)
Manufacturer: Microchip Technology
Win Source Part Number: 098599-MIC4685BR
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: S-PAK-7
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.235V
Maximum Output Voltage: 28.2V
Minimum Input Voltage: 4V
IC REG BUCK ADJUSTABLE 3A SPAK-7
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A SPak-7 (7 leads + Tab)
Buck Switching Regulator IC Positive Adjustable 1.235V 1 Output 3A SPak-7 (7 leads + Tab)
IC REG BUCK ADJ 3A SPAK-7
IC REG BUCK ADJUSTABLE 3A SPAK-7
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC4685BR-ND | 098599-MIC4685BR | MIC4685BR | MIC4685BR | MIC4685BR | 536-MIC4685BR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4685BR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 3A SPAK-7 |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SPAK-7 (7 Leads + Tab) | Other; S-PAK-7 | Other; SPak-7 (7 leads + Tab) | Other; SPak-7 (7 leads + Tab) | ||
| Output Voltage | 1.24 to 28.2 volts | 1.24 volts | 1.24 to 28.2 volts | 1.24 volts | 1.24 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |