Microchip Technology, Inc. 3A Buck Regulator MIC4685

Description
The MIC4685 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4685 achieves 3A of continuous current in the 7-lead SPAK package. The thermal performance of the SPAK allows it to replace TO-220s and TO-263s (D2 PAKs) in many applications. The SPAK saves board space with a 36% smaller footprint than TO-263. High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, only the ground plane of the PCB is needed for a heat sink. The MIC4685 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown. The MIC4685 is available in an 7-lead SPAK package with a junction temperature range of -40°C to +125°C. Additional Features Low 2mm profile SPAK package 3A continuous output current Wide input voltage range: 4V to 30V (34V transient) Fixed 200kHz PWM operation Over 85% efficiency Output voltage adjustable to 1.235V All surface mount solution Internally compensated with fast transient response Over-current protection Frequency foldback short-circuit protection Thermal shutdown
Datasheet
Description
The MIC4685 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4685 achieves 3A of continuous current in the 7-lead SPAK package. The thermal performance of the SPAK allows it to replace TO-220s and TO-263s (D2 PAKs) in many applications. The SPAK saves board space with a 36% smaller footprint than TO-263. High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, only the ground plane of the PCB is needed for a heat sink. The MIC4685 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown. The MIC4685 is available in an 7-lead SPAK package with a junction temperature range of -40°C to +125°C. Additional Features Low 2mm profile SPAK package 3A continuous output current Wide input voltage range: 4V to 30V (34V transient) Fixed 200kHz PWM operation Over 85% efficiency Output voltage adjustable to 1.235V All surface mount solution Internally compensated with fast transient response Over-current protection Frequency foldback short-circuit protection Thermal shutdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Buck Regulator - MIC4685 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Buck Regulator
MIC4685
3A Buck Regulator MIC4685
The MIC4685 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4685 achieves 3A of continuous current in the 7-lead SPAK package. The thermal performance of the SPAK allows it to replace TO-220s and TO-263s (D2 PAKs) in many applications. The SPAK saves board space with a 36% smaller footprint than TO-263. High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, only the ground plane of the PCB is needed for a heat sink. The MIC4685 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown. The MIC4685 is available in an 7-lead SPAK package with a junction temperature range of -40°C to +125°C. Additional Features Low 2mm profile SPAK package 3A continuous output current Wide input voltage range: 4V to 30V (34V transient) Fixed 200kHz PWM operation Over 85% efficiency Output voltage adjustable to 1.235V All surface mount solution Internally compensated with fast transient response Over-current protection Frequency foldback short-circuit protection Thermal shutdown

The MIC4685 is a high-efficiency 200kHz stepdown (buck) switching regulator. Power conversion efficiency of above 85% is easily obtainable for a wide variety of applications. The MIC4685 achieves 3A of continuous current in the 7-lead SPAK package.

The thermal performance of the SPAK allows it to replace TO-220s and TO-263s (D2 PAKs) in many applications. The SPAK saves board space with a 36% smaller footprint than TO-263.

High efficiency is maintained over a wide output current range by utilizing a boost capacitor to increase the voltage available to saturate the internal power switch. As a result of this high efficiency, only the ground plane of the PCB is needed for a heat sink.

The MIC4685 allows for a high degree of safety. It has a wide input voltage range of 4V to 30V (34V transient), allowing it to be used in applications where input voltage transients may be present. Built-in safety features include over-current protection, frequency-foldback short-circuit protection, and thermal shutdown.

The MIC4685 is available in an 7-lead SPAK package with a junction temperature range of -40°C to +125°C.

Additional Features

    • Low 2mm profile SPAK package
    • 3A continuous output current
    • Wide input voltage range: 4V to 30V (34V transient)
    • Fixed 200kHz PWM operation
    • Over 85% efficiency
    • Output voltage adjustable to 1.235V
    • All surface mount solution
    • Internally compensated with fast transient response
    • Over-current protection
    • Frequency foldback short-circuit protection
    • Thermal shutdown
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4685
Product Name 3A Buck Regulator
Package Type Other; ['WAFER', 'SPAK']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controllers - 1896924 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
IOUT 3 amps
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details